Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-MM1R0425

Description
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-MM1R0425 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-MM1R0425
Cylindrical Vibration Mount (Inch) V10Z 3-MM1R0425
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR:Synthetic Rubber

FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf)

FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-MM1R0425
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 0.50 lbs (0.23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Stainless Steel - ESSP313S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Wire Rope Isolator - CCA-Circular-Steel-Wire-Rope-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details