Advanced Antivibration Components - AAC Spring Mount - Silicone Gel (Metric) V10Z61MBG8

Description
STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION • TO BE USED IN COMPRESSION ONLY
Description
STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Silicone Gel (Metric) - V10Z61MBG8 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Silicone Gel (Metric)
V10Z61MBG8
Spring Mount - Silicone Gel (Metric) V10Z61MBG8
STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION • TO BE USED IN COMPRESSION ONLY

STUDS: Brass

BODY: Silicone Gel

SPRING: Piano Wire Type B, Nickel Plated

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• DAMPS LOW FREQUENCY VIBRATIONS
• VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MBG8
Product Name Spring Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 8.82 lbs (4.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel - HVESSP306B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - QFFG-Fiberglass-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details