Advanced Antivibration Components - AAC Cup Mount (Inch) V10Z40-1240DK

Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cup Mount (Inch) - V10Z40-1240DK - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cup Mount (Inch)
V10Z40-1240DK
Cup Mount (Inch) V10Z40-1240DK
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

ISOLATOR: Natural Rubber

BASE: Steel, Zinc Plate

FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1240DK
Product Name Cup Mount (Inch)
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes
Load Capacity 135.00 lbs (61.22 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM24S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - SCE-Perimeter-Sponge - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details