Advanced Antivibration Components - AAC Bolt Mount - Silicone Gel (Metric) V10Z61MB2

Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS
Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Silicone Gel (Metric) - V10Z61MB2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Silicone Gel (Metric)
V10Z61MB2
Bolt Mount - Silicone Gel (Metric) V10Z61MB2
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

COLLAR: Brass

BUSHING: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MB2
Product Name Bolt Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 17.64 lbs (8.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details