Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M314AM08 (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 25 to 64 kgf (56 to 142 lb.) FOR SHEAR LOADS OF: 15 to 29 kgf (32 to 64 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 25 to 64 kgf (56 to 142 lb.) FOR SHEAR LOADS OF: 15 to 29 kgf (32 to 64 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M314AM08 (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M314AM08 (Compression)
Cylindrical Vibration Mount (Metric) V10Z 2M314AM08 (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 25 to 64 kgf (56 to 142 lb.) FOR SHEAR LOADS OF: 15 to 29 kgf (32 to 64 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 25 to 64 kgf (56 to 142 lb.)

FOR SHEAR LOADS OF: 15 to 29 kgf (32 to 64 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M314AM08 (Compression)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 56.01 lbs (25.40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265969 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 674.73 lbs (306.00 kg)
Thickness 0.59 inch (15.00 mm)
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EP306B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Flat Feet - 19355 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Cylindrical Mount, 422.6N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 95.00 lbs (43.08 kg)
View Details