Advanced Antivibration Components - AAC Base Vibration Mount - Cylindrical Type (Metric) V10Z55MT2062

Description
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE
Description
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Cylindrical Type (Metric) - V10Z55MT2062 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Cylindrical Type (Metric)
V10Z55MT2062
Base Vibration Mount - Cylindrical Type (Metric) V10Z55MT2062
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE

ISOLATOR: Natural Rubber

BASE: Carbon Steel, Zinc Plated

• LIMITED SIDE DEFLECTIONS
• EASY LEVELING
• LOW MAINTENANCE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z55MT2062
Product Name Base Vibration Mount - Cylindrical Type (Metric)
Application Vibration Isolation
Type Cylindrical Base Mount
Features Anchoring Holes
Load Capacity 595.35 lbs (270.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264922 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 105.84 lbs (48.00 kg)
Thickness 1.10 inch (28.00 mm)
View Details
Original Series Stud Style - Steel Base/Steel Stud - PM16S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Threaded Leveling Mounts - 32673 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 80.00 lbs (36.28 kg)
View Details