Advanced Antivibration Components - AAC Spring Mount - Damped (Inch) V10Z32-100625

Description
MOUNTING PLATES: Mild Steel, Painted SPRINGS: High-Tensile Steel - Phosphated & Dyed Black ISOLATORS: Knitted Stainless Steel Mesh FOR LOADS OF: 860 to 2469 Pounds (390 to 1120 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.
Description
MOUNTING PLATES: Mild Steel, Painted SPRINGS: High-Tensile Steel - Phosphated & Dyed Black ISOLATORS: Knitted Stainless Steel Mesh FOR LOADS OF: 860 to 2469 Pounds (390 to 1120 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Damped (Inch) - V10Z32-100625 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Damped (Inch)
V10Z32-100625
Spring Mount - Damped (Inch) V10Z32-100625
MOUNTING PLATES: Mild Steel, Painted SPRINGS: High-Tensile Steel - Phosphated & Dyed Black ISOLATORS: Knitted Stainless Steel Mesh FOR LOADS OF: 860 to 2469 Pounds (390 to 1120 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

MOUNTING PLATES: Mild Steel, Painted

SPRINGS: High-Tensile Steel - Phosphated & Dyed Black

ISOLATORS: Knitted Stainless Steel Mesh

FOR LOADS OF: 860 to 2469 Pounds (390 to 1120 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• HEAVY LOADS
• COMPRESSORS
• PUMPS
• GRAIN VIBRATORS

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
CHARACTERISTICS:

Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g).
Damping factor c/co .10 to .15

MOUNTING:

Must be loaded vertically through its axis.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z32-100625
Product Name Spring Mount - Damped (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 1367.00 lbs (619.95 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264971 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 176.97 lbs (80.26 kg)
Thickness 0.79 inch (20.00 mm)
View Details
High Value Series Socket Style - Stainless Steel - HVSSPM10B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32632 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details