Advanced Antivibration Components - AAC Diamond Base Vibration Mounts - Neoprene V10Z52-FB0550

Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene
Datasheet
Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diamond Base Vibration Mounts - Neoprene - V10Z52-FB0550 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Diamond Base Vibration Mounts - Neoprene
V10Z52-FB0550
Diamond Base Vibration Mounts - Neoprene V10Z52-FB0550
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene

• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z52-FB0550
Product Name Diamond Base Vibration Mounts - Neoprene
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 550.00 lbs (249.43 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263912 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 104.08 lbs (47.20 kg)
View Details
LMS Anti-Vibration Levelers - LMS-M112042 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 100.00 to 400.00 lbs (45.35 to 181.41 kg)
View Details
Tapped Leveling Pads - 32554 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 90.00 lbs (40.82 kg)
Thickness 1.01 inch (25.78 mm)
View Details