Advanced Antivibration Components - AAC Diamond Base Vibration Mounts - Durelene™ V10Z52-FB0380*D

Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene
Datasheet
Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diamond Base Vibration Mounts - Durelene™ - V10Z52-FB0380*D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Diamond Base Vibration Mounts - Durelene™
V10Z52-FB0380*D
Diamond Base Vibration Mounts - Durelene™ V10Z52-FB0380*D
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene

• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z52-FB0380*D
Product Name Diamond Base Vibration Mounts - Durelene™
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 380.00 lbs (172.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP298B3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - Floor-Stands - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details