MOUNTING PLATES: Mild Steel, Painted
ISOLATORS: Knitted Stainless Steel Mesh
FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf)
APPLICATIONS:
• DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES
• LARGE MACHINE TOOLS
• ROCK CRUSHERS
• FREESTANDING
• CORROSIVE ENVIRONMENT
FLOOR MOUNTING:
To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z33-1139-3 |
| Product Name | Mesh Mount - Steel (Inch) |
| Application | Vibration Isolation |
| Type | Compression Mount; Mesh Mount |
| Features | Anchoring Holes |
| Load Capacity | 8000.00 lbs (3628.12 kg) |