Advanced Antivibration Components - AAC Finger-Flex Assemblies - (Inch) V10Z 4-1550A

Description
HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS OF: 6 to 37 Pounds (2.7 to 16.8 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10R 4-1504 and V10R 5-1505 series.
Description
HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS OF: 6 to 37 Pounds (2.7 to 16.8 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10R 4-1504 and V10R 5-1505 series.

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Assemblies - (Inch) - V10Z 4-1550A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Assemblies - (Inch)
V10Z 4-1550A
Finger-Flex Assemblies - (Inch) V10Z 4-1550A
HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS OF: 6 to 37 Pounds (2.7 to 16.8 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10R 4-1504 and V10R 5-1505 series.

HOUSING: Zinc Plated Steel with Clear Dichromate Sealer

ISOLATOR: Rubber

FOR LOADS OF: 6 to 37 Pounds (2.7 to 16.8 kgf)

NOTE:
Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10R 4-1504 and V10R 5-1505 series.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 4-1550A
Product Name Finger-Flex Assemblies - (Inch)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 20.00 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Level Star Series w/Nylon Pad - FSN306S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Vibration Isolator - QFFN-Neoprene-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details