Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1210A2

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1210A2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1210A2
Plate Mount (Inch) V10Z40-1210A2
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 4 to 20 Pounds (1.8 to 9.1 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1210A2
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 4.00 lbs (1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263929 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 65.05 lbs (29.50 kg)
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP300S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Flat Feet - 19352 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
39.4
Specs
Application Vibration Isolation
View Details