•MATERIAL: Studs – Steel, Trivalent Chromate Plated
Body – Silicone Gel
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z61MMN10 |
| Product Name | Double-Studded Silicone Gel Vibration Mount |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Threaded Stud |
| Load Capacity | 27.56 lbs (12.50 kg) |
| Thickness | 0.87 inch (22.00 mm) |