Advanced Antivibration Components - AAC Base Vibration Mount - Cylindrical Type (Metric) V10Z55MT4115G

Description
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE
Description
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Cylindrical Type (Metric) - V10Z55MT4115G - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Cylindrical Type (Metric)
V10Z55MT4115G
Base Vibration Mount - Cylindrical Type (Metric) V10Z55MT4115G
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE

ISOLATOR: Natural Rubber

BASE: Carbon Steel, Zinc Plated

• LIMITED SIDE DEFLECTIONS
• EASY LEVELING
• LOW MAINTENANCE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z55MT4115G
Product Name Base Vibration Mount - Cylindrical Type (Metric)
Application Vibration Isolation
Type Cylindrical Base Mount
Features Anchoring Holes
Load Capacity 1874.25 lbs (850.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP311S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - Perimeter-Board - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details