Advanced Antivibration Components - AAC Spring Mount - Damped (Inch) V10Z32-100615

Description
MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.
Description
MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Damped (Inch) - V10Z32-100615 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Damped (Inch)
V10Z32-100615
Spring Mount - Damped (Inch) V10Z32-100615
MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

MOUNTING PLATE: Mild Steel, Painted

SPRING: High-Tensile Steel; Phosphated & Dyed Black

ISOLATOR: Knitted Stainless Steel Mesh

FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• HEAVY LOADS
• COMPRESSORS
• PUMPS
• GRAIN VIBRATORS

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
CHARACTERISTICS:

Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g).
Damping factor c/co .10 to .15

MOUNTING:
Must be loaded vertically through its axis.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z32-100615
Product Name Spring Mount - Damped (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 683.00 lbs (309.75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Original Series Stud Style - Steel Base/Steel Stud - FP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details