Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1215AA4

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1215AA4 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1215AA4
Plate Mount (Inch) V10Z40-1215AA4
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1215AA4
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 3.00 lbs (1.36 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Socket Mount Leveling Feet - HVLE-3SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HRSPA-Spring-&-Elastomeric-Pre-Positioning-&-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details