Advanced Antivibration Components - AAC V-Style Vibration Mount (Metric) V10Z45MKC075

Description
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS FEATURES: Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability. They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction. Easy to install. The spring rate can be changed just by altering the mounting positions. For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.
Description
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS FEATURES: Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability. They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction. Easy to install. The spring rate can be changed just by altering the mounting positions. For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.

Suppliers

Company
Product
Description
Supplier Links
V-Style Vibration Mount (Metric) - V10Z45MKC075 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
V-Style Vibration Mount (Metric)
V10Z45MKC075
V-Style Vibration Mount (Metric) V10Z45MKC075
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS FEATURES: Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability. They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction. Easy to install. The spring rate can be changed just by altering the mounting positions. For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.

MOUNTING PLATE: Mild Steel, Painted

ISOLATOR: Natural Rubber

FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.)

APPLICATIONS:

• AIR COMPRESSORS
• MACHINE TOOLS
• VIBRATION SCREENS
• VIBRATION SIEVES
• HIGH-SPEED DIESEL ENGINES
• HORIZONTAL CENTRIFUGAL SEPARATORS

FEATURES:

  • Compared with circular rubber mounts, these have higher stiffness in horizontal direction "X" and better stability.
  • They are also well-suited for rotating machines which generate vibrating forces in the horizontal direction.
  • Easy to install. The spring rate can be changed just by altering the mounting positions.
  • For the base plate attached type (Fig. 2), a rubber pad is fitted to the base plate so that the machine can be placed on the floor.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z45MKC075
Product Name V-Style Vibration Mount (Metric)
Application Vibration Isolation
Type V-Style Mount
Features Threaded Stud
Load Capacity 374.85 lbs (170.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP308S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - WX-Special-WF-Fan-Construction-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details