Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1215BB2

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1215BB2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1215BB2
Plate Mount (Inch) V10Z40-1215BB2
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1215BB2
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 6.00 lbs (2.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712627 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 39.69 lbs (18.00 kg)
Thickness 1.97 inch (50.00 mm)
View Details
High Value Series Socket Style - Stainless Steel - HVSSP308B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Adjustable Clamp Heels - 47213 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-321C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 11.10 lbs (5.03 kg)
View Details