FASTENERS: Steel, Zinc Plated
ISOLATOR:Synthetic Rubber
FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf)
FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf)
TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)
FEATURES:
• Highly damped
• Oil resistant
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 3-MM2R0825 |
| Product Name | Cylindrical Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 1.00 lbs (0.45 kg) |