Advanced Antivibration Components - AAC Bolt Mount - Silicone Gel (Metric) V10Z61MA2

Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS
Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Silicone Gel (Metric) - V10Z61MA2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Silicone Gel (Metric)
V10Z61MA2
Bolt Mount - Silicone Gel (Metric) V10Z61MA2
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

COLLAR: Brass

BUSHING: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MA2
Product Name Bolt Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 2.21 lbs (1.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1266367 - RS Components, Ltd.
Specs
Application Vibration Isolation
Thickness 6.57 inch (167.00 mm)
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSPM24S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32673 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 3.00 lbs (1.36 kg)
Thickness 0.63 inch (16.00 mm)
View Details