Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1280D

Description
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1280D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1280D
Plate Mount (Inch) V10Z40-1280D
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

ISOLATOR: Natural Rubber

BASE: Steel

FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1280D
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 760.00 lbs (344.67 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264306 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 50.52 lbs (22.91 kg)
Thickness 1.18 inch (30.00 mm)
View Details
High Value Series Stud Style Extended Length - Stainless Steel - HVSSP307S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
.787
Specs
Application Vibration Isolation
View Details