ISOLATOR: Natural Rubber
BASE: Steel or Aluminum
FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z40-1215AA2 |
| Product Name | Plate Mount (Inch) |
| Application | Vibration Isolation |
| Type | Plate Mount |
| Features | Anchoring Holes |
| Load Capacity | 3.00 lbs (1.36 kg) |