Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M300AM06 (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.) FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.) FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M300AM06 (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M300AM06 (Shear)
Cylindrical Vibration Mount (Metric) V10Z 2M300AM06 (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.) FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.)

FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M300AM06 (Shear)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 18.08 lbs (8.20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712578 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 88.20 lbs (40.00 kg)
Thickness 1.77 inch (45.00 mm)
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
SS GLIDE - ADPS37-10-50 - ADPS37-10-50 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details
Ceiling Mounted Vibration Hanger - LPNH-Low-Profile-Neoprene-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details