Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-MF2R0820

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-MF2R0820 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-MF2R0820
Cylindrical Vibration Mount (Inch) V10Z 3-MF2R0820
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR: Synthetic Rubber

FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf)

FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-MF2R0820
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 0.60 lbs (0.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264917 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 507.68 lbs (230.24 kg)
Thickness 1.77 inch (45.00 mm)
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP313S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47211 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details