Advanced Antivibration Components - AAC Cup Mount (Inch) V10Z40-1240BB

Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cup Mount (Inch) - V10Z40-1240BB - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cup Mount (Inch)
V10Z40-1240BB
Cup Mount (Inch) V10Z40-1240BB
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

ISOLATOR: Natural Rubber

BASE: Steel, Zinc Plate

FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1240BB
Product Name Cup Mount (Inch)
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes
Load Capacity 42.00 lbs (19.05 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 139022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Features Stainless Steel
Load Capacity 1653.75 lbs (750.00 kg)
View Details
Original Series Socket Style w/Delrin® Base - Steel - NP308B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47204 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-300A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 33.00 lbs (14.97 kg)
View Details