Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z33-1133-1

Description
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.
Description
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z33-1133-1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z33-1133-1
Mesh Mount - Steel (Inch) V10Z33-1133-1
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

MOUNTING PLATES: Mild Steel, Painted

ISOLATORS: Knitted Stainless Steel Mesh

FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf)

APPLICATIONS:

• DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES
• LARGE MACHINE TOOLS
• ROCK CRUSHERS
• FREESTANDING
• CORROSIVE ENVIRONMENT
FLOOR MOUNTING:
To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z33-1133-1
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 2000.00 lbs (907.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623226 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 132.30 lbs (60.00 kg)
Thickness 0.98 inch (25.00 mm)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish - HVPE310S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-316C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 57.00 lbs (25.85 kg)
View Details