Advanced Antivibration Components - AAC Bolt Mount - Silicone Gel (Metric) V10Z61MB1

Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS
Description
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Silicone Gel (Metric) - V10Z61MB1 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Silicone Gel (Metric)
V10Z61MB1
Bolt Mount - Silicone Gel (Metric) V10Z61MB1
COLLAR: Brass BUSHING: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

COLLAR: Brass

BUSHING: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• PROTECTS FRAGILE SUBJECTS FROM MICROVIBRATIONS AND LIGHT SHOCKS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MB1
Product Name Bolt Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 8.27 lbs (3.75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP310B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details