Advanced Antivibration Components - AAC Bolt Mount - Solo Unitized V10Z42-6000

Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf) • SOLO TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.
Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf) • SOLO TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Solo Unitized - V10Z42-6000 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Solo Unitized
V10Z42-6000
Bolt Mount - Solo Unitized V10Z42-6000
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf) • SOLO TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

OUTER BODY: Natural Rubber Load-Carrying Member

SPACER: Steel, Tubular Rolled

FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf)

• SOLO TYPE
INSTALLATION:
1. Lubricate mount and socket with water or rubber lubricant.
2. Insert into socket, hand rotate with axial force.
3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D.

SELECTION CRITERIA:
Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z42-6000
Product Name Bolt Mount - Solo Unitized
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 500.00 lbs (226.76 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP310S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details