Advanced Antivibration Components - AAC Bolt Mount - Tandem Unitized V10Z42-A6010

Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf) • TANDEM TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.
Description
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf) • TANDEM TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Tandem Unitized - V10Z42-A6010 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Tandem Unitized
V10Z42-A6010
Bolt Mount - Tandem Unitized V10Z42-A6010
OUTER BODY: Natural Rubber Load-Carrying Member SPACER: Steel, Tubular Rolled FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf) • TANDEM TYPE INSTALLATION: 1. Lubricate mount and socket with water or rubber lubricant. 2. Insert into socket, hand rotate with axial force. 3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D. SELECTION CRITERIA: Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

OUTER BODY: Natural Rubber Load-Carrying Member

SPACER: Steel, Tubular Rolled

FOR LOADS OF: 150 to 900 Pounds (68 to 408.2 kgf)

• TANDEM TYPE

INSTALLATION:
1. Lubricate mount and socket with water or rubber lubricant.
2. Insert into socket, hand rotate with axial force.
3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D.

SELECTION CRITERIA:
Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z42-A6010
Product Name Bolt Mount - Tandem Unitized
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 500.00 lbs (226.76 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Level Star Series w/Nylon Pad - FSN306S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - MSH-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details