Advanced Antivibration Components - AAC Spring Mount - Damped (Inch) V10Z32-100613

Description
MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.
Description
MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Damped (Inch) - V10Z32-100613 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Damped (Inch)
V10Z32-100613
Spring Mount - Damped (Inch) V10Z32-100613
MOUNTING PLATE: Mild Steel, Painted SPRING: High-Tensile Steel; Phosphated & Dyed Black ISOLATOR: Knitted Stainless Steel Mesh FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • HEAVY LOADS • COMPRESSORS • PUMPS • GRAIN VIBRATORS • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH CHARACTERISTICS: Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g). Damping factor c/co .10 to .15 MOUNTING: Must be loaded vertically through its axis.

MOUNTING PLATE: Mild Steel, Painted

SPRING: High-Tensile Steel; Phosphated & Dyed Black

ISOLATOR: Knitted Stainless Steel Mesh

FOR LOADS OF: 66 to 1235 Pounds (30 to 560 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• HEAVY LOADS
• COMPRESSORS
• PUMPS
• GRAIN VIBRATORS

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
CHARACTERISTICS:

Lateral to vertical stiffness ratio approximately 1:1. Elastic Limit corresponds to a maximum load in compression of .042 oz. (1.2 g) and radially .007 oz. (0.2 g).
Damping factor c/co .10 to .15

MOUNTING:
Must be loaded vertically through its axis.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z32-100613
Product Name Spring Mount - Damped (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 275.00 lbs (124.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263895 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 143.32 lbs (65.00 kg)
Thickness 1.57 inch (40.00 mm)
View Details
Original Series Socket Style w/Delrin® Base - Steel - NP312B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
39.4
Specs
Application Vibration Isolation
View Details