Advanced Antivibration Components - AAC M-Style Vibration Mount (Metric) V10Z46MKD055

Description
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber, 60 Durometer FOR STANDARD LOADS OF: 15 to 125 kgf (33.1 to 275.6 lb.) APPLICATIONS: • VIBRATION SCREEN • VIBRATION CONVEYORS • VIBRATION SIEVES • INSTRUMENT PANELS • REFRIGERATORS • COMPRESSORS FEATUREs: Compared with circular rubber mounts, they ensure lower spring rate in vertical direction and higher stability in horizontal direction. Suited for machines which generate considerable vibrations during low speed operation. Excellent in controlling vibrations of 600 cpm or higher. Can be installed in very small areas because of its narrow width. Used for oscillating motions.
Description
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber, 60 Durometer FOR STANDARD LOADS OF: 15 to 125 kgf (33.1 to 275.6 lb.) APPLICATIONS: • VIBRATION SCREEN • VIBRATION CONVEYORS • VIBRATION SIEVES • INSTRUMENT PANELS • REFRIGERATORS • COMPRESSORS FEATUREs: Compared with circular rubber mounts, they ensure lower spring rate in vertical direction and higher stability in horizontal direction. Suited for machines which generate considerable vibrations during low speed operation. Excellent in controlling vibrations of 600 cpm or higher. Can be installed in very small areas because of its narrow width. Used for oscillating motions.

Suppliers

Company
Product
Description
Supplier Links
M-Style Vibration Mount (Metric) - V10Z46MKD055 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
M-Style Vibration Mount (Metric)
V10Z46MKD055
M-Style Vibration Mount (Metric) V10Z46MKD055
MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber, 60 Durometer FOR STANDARD LOADS OF: 15 to 125 kgf (33.1 to 275.6 lb.) APPLICATIONS: • VIBRATION SCREEN • VIBRATION CONVEYORS • VIBRATION SIEVES • INSTRUMENT PANELS • REFRIGERATORS • COMPRESSORS FEATUREs: Compared with circular rubber mounts, they ensure lower spring rate in vertical direction and higher stability in horizontal direction. Suited for machines which generate considerable vibrations during low speed operation. Excellent in controlling vibrations of 600 cpm or higher. Can be installed in very small areas because of its narrow width. Used for oscillating motions.

MOUNTING PLATE: Mild Steel, Painted

ISOLATOR: Natural Rubber, 60 Durometer

FOR STANDARD LOADS OF: 15 to 125 kgf (33.1 to 275.6 lb.)

APPLICATIONS:

• VIBRATION SCREEN
• VIBRATION CONVEYORS
• VIBRATION SIEVES
• INSTRUMENT PANELS
• REFRIGERATORS
• COMPRESSORS

FEATUREs:

  • Compared with circular rubber mounts, they ensure lower spring rate in vertical direction and higher stability in horizontal direction.
  • Suited for machines which generate considerable vibrations during low speed operation.
  • Excellent in controlling vibrations of 600 cpm or higher.
  • Can be installed in very small areas because of its narrow width.
  • Used for oscillating motions.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z46MKD055
Product Name M-Style Vibration Mount (Metric)
Application Vibration Isolation
Type M-Style Mount
Features Threaded Stud
Load Capacity 198.45 lbs (90.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP310B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HSA-PR-Pre-Compressed-Spring-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details