Grayhill, Inc. Rotary Switches 50KMPT90-01A04N

Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50KMPT90-01A04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50KMPT90-01A04N-ND
Rotary Switches 50KMPT90-01A04N-ND
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50KMPT90-01A04N
Rotary Switches 50KMPT90-01A04N
Rotary Switches Rotary Switch, 1/4" shaft, military, PC mount, process seal, 90°, 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 50KMPT90-01-1-04N-F

Rotary Switches Rotary Switch, 1/4" shaft, military, PC mount, process seal, 90°, 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 50KMPT90-01-1-04N-F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50KMPT90-01A04N-ND 50KMPT90-01A04N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 90 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-521-140-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2838277 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details