Grayhill, Inc. Rotary Switches 50CD36-01-1-AJN

Description
Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7684-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7684-ND
Rotary Switches GH7684-ND
Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50CD36-01-1-AJN
Rotary Switches 50CD36-01-1-AJN
Rotary Switches Rotary Switch, Military w/o panel seal, adjustable stop, 36°, 1 deck, 1 pole/deck, non-shorting

Rotary Switches Rotary Switch, Military w/o panel seal, adjustable stop, 36°, 1 deck, 1 pole/deck, non-shorting

Buy Now Datasheet
Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill - 14M6774 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill
14M6774
Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill 14M6774
SWITCH, ROTARY, SP10T, 200mA, 220V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 200mA, 220V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7684-ND 50CD36-01-1-AJN 14M6774
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-MRKSE100Z - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Specs
Actuator Type Keylock
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details