Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
GRAYHILL, INC.
50EP36-01-1-06S -- ROTARY SWITCHES
Grayhill, Inc.
Rotary Switches
50EP36-01-1-06S
Description
SWITCH ROTARY 6POS 150MA 125V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SWITCH ROTARY 6POS 150MA 125V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Rotary Switches
136-50EP36-01-1-06S-ND
Rotary Switches
136-50EP36-01-1-06S-ND
SWITCH ROTARY 6POS 150MA 125V
SWITCH ROTARY 6POS 150MA 125V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rotary Switches
Product Number
136-50EP36-01-1-06S-ND
Product Name
Rotary Switches
Actuator Type
Flush Actuator
Current Rating
0.2 amps
Angle of Throw
36 degrees
Number of Decks
1
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Keylock Switches
AK2-3PB
Specs
Actuator Type
Keylock
View Details
2
suppliers
NKK Switches
Ultra-Thin DIP Rotary Switch
FD01FR10P-S
Specs
Current Rating
0.4 amps
AC Voltage Rating
20 volts
DC Voltage Rating
20 volts
View Details
2
suppliers
RS Components, Ltd.
Key Switch Heads
2383948
Specs
Actuator Type
Keylock
Positions per Pole
3
Features
DustProof; Weather resistant or waterproof
View Details
Festo Corporation
Selector switch
N-22-SW
Specs
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2
suppliers