Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, 1/4" shaft, military, 45°, 1 deck, 1 pole/deck, 8 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 50KM45-01-1-08N-ND | 50KM45-01-1-08N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 1 |