Grayhill, Inc. Rotary Switches 50DP60-01-2-AJN

Description
Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7356-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7356-ND
Rotary Switches GH7356-ND
Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50DP60-01-2-AJN
Rotary Switches 50DP60-01-2-AJN
Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 60deg

Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 60deg

Buy Now Datasheet
Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill - 90B5539 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill
90B5539
Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill 90B5539
SWITCH, ROTARY, DP3T, 200mA, 220V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP3T, 200mA, 220V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7356-ND 50DP60-01-2-AJN 90B5539
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 60 degrees 60 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

20A 194L Load Switch - 194L-E20-1751 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details