Grayhill, Inc. Rotary Switches 50DP90-01-1-AJN

Description
Rotary Switch 2 ~ 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7357-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7357-ND
Rotary Switches GH7357-ND
Rotary Switch 2 ~ 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50DP90-01-1-AJN
Rotary Switches 50DP90-01-1-AJN
Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 90deg

Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 90deg

Buy Now Datasheet
Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill - 41M0001 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill
41M0001
Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill 41M0001
SWITCH, ROTARY, SP4T, 200mA, 220V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP4T, 200mA, 220V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7357-ND 50DP90-01-1-AJN 41M0001
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 90 degrees 90 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
10mm Ultra-Thin DIP Rotary - FR01FR10P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers