Grayhill, Inc. Rotary Switches 50DP60-01-1-AJN

Description
Rotary Switch 2 ~ 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7355-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7355-ND
Rotary Switches GH7355-ND
Rotary Switch 2 ~ 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill - 11C5075 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill
11C5075
Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill 11C5075
SWITCH, ROTARY, SP6T, 200mA, 220V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP6T, 200mA, 220V; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50DP60-01-1-AJN
Rotary Switches 50DP60-01-1-AJN
Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 60deg

Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 60deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7355-ND 11C5075 50DP60-01-1-AJN
Product Name Rotary Switches Switch, Rotary, Sp6T, 200Ma, 220V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 60 degrees 60 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE12K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 12
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Selector Switch Heads - 1881151 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector Switches - 0033.4201-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details