Grayhill, Inc. Switches - Rotary Switches 50KSPT45-01-2-04N

Description
Win Source Part Number: 1316021-50KSPT45-01- 2-04N Category: Switches>Rotary Switches Series: 50 Number of Positions: 4 Termination Style: PC Pin Features: Process Sealed, Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Panel Cutout Dimensions: Circular - 9.65mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 45° Depth Behind Panel: 14.63mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Base Product Number: 50KSPT45
Request a Quote Datasheet
Description
Win Source Part Number: 1316021-50KSPT45-01- 2-04N Category: Switches>Rotary Switches Series: 50 Number of Positions: 4 Termination Style: PC Pin Features: Process Sealed, Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Panel Cutout Dimensions: Circular - 9.65mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 45° Depth Behind Panel: 14.63mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Base Product Number: 50KSPT45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 50KSPT45-01-2-04N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50KSPT45-01-2-04N
Switches - Rotary Switches 50KSPT45-01-2-04N
Win Source Part Number: 1316021-50KSPT45-01- 2-04N Category: Switches>Rotary Switches Series: 50 Number of Positions: 4 Termination Style: PC Pin Features: Process Sealed, Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Panel Cutout Dimensions: Circular - 9.65mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 45° Depth Behind Panel: 14.63mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Base Product Number: 50KSPT45

Win Source Part Number: 1316021-50KSPT45-01-2-04N
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 4
Termination Style: PC Pin
Features: Process Sealed, Shaft and Panel Sealed
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Panel Cutout Dimensions: Circular - 9.65mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP4T
Angle of Throw: 45°
Depth Behind Panel: 14.63mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Base Product Number: 50KSPT45

Buy Now Datasheet
Rotary Switches - 50KSPT45-01-2-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50KSPT45-01-2-04N-ND
Rotary Switches 50KSPT45-01-2-04N-ND
Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rotary Switches Rotary Switches
Product Number 50KSPT45-01-2-04N 50KSPT45-01-2-04N-ND
Product Name Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Rotary Switches - 1758668 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details