Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Rotary Switches 50BP60-01-1-05N t shaft, PC mount, 60°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 50BP60-01-1-05N-ND | 50BP60-01-1-05N |
| Product Name | Rotary Switches | Rotary Switches |
| Current Rating | 0.2 amps | |
| Angle of Throw | 60 degrees | |
| Number of Decks | 1 | |
| Poles per Deck | 1 |