Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Screwdriver slot shaft, shaft/panel seal, 45°, 1 deck, 2 pole/deck, 2 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 50BS45-01-2-02N-ND | 50BS45-01-2-02N |
| Product Name | Rotary Switches | Rotary Switches |
| Current Rating | 0.2 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 1 | |
| Poles per Deck | 2 |