Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military w/o panel seal, screwdriver slot shaft, 60°, 1 deck, 2 pole/deck, 2 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 50CB60-01-2-02N-ND | 50CB60-01-2-02N |
| Product Name | Rotary Switches | Rotary Switches |
| Current Rating | 0.2 amps | |
| Angle of Throw | 60 degrees | |
| Number of Decks | 1 |