Grayhill, Inc. Rotary Switches 50D36-01-2-AJN

Description
Rotary Switch 2 ~ 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7274-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7274-ND
Rotary Switches GH7274-ND
Rotary Switch 2 ~ 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50D36-01-2-AJN
Rotary Switches 50D36-01-2-AJN
Rotary Switches RotarySwitch Adjstbl Stop 36deg

Rotary Switches RotarySwitch Adjstbl Stop 36deg

Buy Now Datasheet
Switch, Rotary, Dp5T, 200Ma, 220V; No. Of Switch Positions Grayhill - 14M6778 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 200Ma, 220V; No. Of Switch Positions Grayhill
14M6778
Switch, Rotary, Dp5T, 200Ma, 220V; No. Of Switch Positions Grayhill 14M6778
SWITCH, ROTARY, DP5T, 200mA, 220V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 200mA, 220V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7274-ND 50D36-01-2-AJN 14M6778
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp5T, 200Ma, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products