Grayhill, Inc. Rotary Switches 50D45-01-1-AJN

Description
Rotary Switch 2 ~ 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7347-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7347-ND
Rotary Switches GH7347-ND
Rotary Switch 2 ~ 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill - 96B4821 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill
96B4821
Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill 96B4821
SWITCH, ROTARY, SP8T, 200mA, 220V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP8T, 200mA, 220V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting - 70216806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting
70216806
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting 70216806
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting

Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
50D45-01-1-AJN
Rotary Switches 50D45-01-1-AJN
Rotary Switches RotarySwitch Adjstbl Stop 45deg

Rotary Switches RotarySwitch Adjstbl Stop 45deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7347-ND 96B4821 70216806 50D45-01-1-AJN
Product Name Rotary Switches Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps 0.2 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - CKL12ATW01-039-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details