The Grayhill rotary switch, part number 14M6775, is a double-pole, five-position switch designed for applications requiring a maximum current of 200 mA and a voltage rating of 220 V. It features a 36° angle of throw and is suitable for both AC and DC applications, with specific ratings for resistive and inductive loads. The switch can be mounted using either PC or solder lug terminals, providing flexibility in installation. It is designed with a compact 0.5" diameter and offers options for sealing to protect against contaminants. The switch is constructed with durable materials, including a thermoset base and stainless steel components, ensuring reliability in various operating conditions. This product is RoHS compliant, making it suitable for environmentally conscious projects.
Rotary Switch 2 ~ 5 Position DP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch Adj Stop 36deg
SWITCH, ROTARY, DP5T, 200mA, 220V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 50CD36-01-2-AJN-ND | 50CD36-01-2-AJN | 14M6775 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, Dp5T, 200Ma, 220V; No. Of Switch Positions Grayhill |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | 0.1 amps | |
| Angle of Throw | 36 degrees | 36 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 2 |