Grayhill, Inc. Rotary Switches 50KMBT90-01B02N

Description
Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50KMBT90-01B02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50KMBT90-01B02N-ND
Rotary Switches 50KMBT90-01B02N-ND
Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50KMBT90-01B02N
Rotary Switches 50KMBT90-01B02N
Rotary Switches 50KMBT90-01-1-02N itary, screwdriver slot shaft,45°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting, 50KMBT45-1C04N

Rotary Switches 50KMBT90-01-1-02N itary, screwdriver slot shaft,45°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting, 50KMBT45-1C04N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50KMBT90-01B02N-ND 50KMBT90-01B02N
Product Name Rotary Switches Rotary Switches
Current Rating 0.2 amps
Angle of Throw 90 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Membrane Keypad - FMBP16BF - NKK Switches
Specs
Terminal Type Cable with Connector
Operating Temperature 5 to 122 F (-15 to 50 C)
View Details
Selector Switches - 450-35-514-231-R-A5-902-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details