Grayhill, Inc. Rotary Switches 50DP90-01-2-AJN

Description
Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7358-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7358-ND
Rotary Switches GH7358-ND
Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill - 41M0002 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill
41M0002
Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill 41M0002
SWITCH, ROTARY, DPDT, 200mA, 220V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DPDT, 200mA, 220V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50DP90-01-2-AJN
Rotary Switches 50DP90-01-2-AJN
Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 90deg

Rotary Switches RotarySwitch Adjstbl Stop PC Mnt 90deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7358-ND 41M0002 50DP90-01-2-AJN
Product Name Rotary Switches Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 90 degrees 90 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2719140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Switch, Rotary Cam, PCB Mount, 2 Position, 110V and 220V Selector Positions - 70020897 - Allied Electronics, Inc.
Specs
Current Rating 6.3 amps
AC Voltage Rating 250 volts
DC Voltage Rating 250 volts
View Details
2 suppliers