Grayhill, Inc. Switches - Rotary Switches 50D60-01-2-AJN

Description
Win Source Part Number: 1193511-50D60-01-2-A JN Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 ~ 3 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Adjustable Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP3T Angle of Throw: 60° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 50D60-01-2-AJN.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: GH7350,2266-50D60-01 -2-AJN,50D60-01-2-AJ N-ND,50D60012AJN Base Product Number: 50D60
Request a Quote Datasheet
Description
Win Source Part Number: 1193511-50D60-01-2-A JN Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 ~ 3 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Adjustable Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP3T Angle of Throw: 60° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 50D60-01-2-AJN.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: GH7350,2266-50D60-01 -2-AJN,50D60-01-2-AJ N-ND,50D60012AJN Base Product Number: 50D60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 50D60-01-2-AJN - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50D60-01-2-AJN
Switches - Rotary Switches 50D60-01-2-AJN
Win Source Part Number: 1193511-50D60-01-2-A JN Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 ~ 3 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Adjustable Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP3T Angle of Throw: 60° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 50D60-01-2-AJN.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: GH7350,2266-50D60-01 -2-AJN,50D60-01-2-AJ N-ND,50D60012AJN Base Product Number: 50D60

Win Source Part Number: 1193511-50D60-01-2-AJN
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 2 ~ 3
Termination Style: Solder Lug
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.45mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Adjustable
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP3T
Angle of Throw: 60°
Depth Behind Panel: 18.77mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 50D60-01-2-AJN.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: GH7350,2266-50D60-01-2-AJN,50D60-01-2-AJN-ND,50D60012AJN
Base Product Number: 50D60

Buy Now Datasheet
Rotary Switches - GH7350-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7350-ND
Rotary Switches GH7350-ND
Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting - 70216811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting
70216811
Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting 70216811
Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting

Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting

Supplier's Site
Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill - 11C5080 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill
11C5080
Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill 11C5080
SWITCH, ROTARY, DP3T, 200mA, 220V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP3T, 200mA, 220V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
50D60-01-2-AJN
Rotary Switches 50D60-01-2-AJN
Rotary Switches RotarySwitch Adjstbl Stop 60deg

Rotary Switches RotarySwitch Adjstbl Stop 60deg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 50D60-01-2-AJN GH7350-ND 70216811 11C5080 50D60-01-2-AJN
Product Name Switches - Rotary Switches Rotary Switches Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting Switch, Rotary, Dp3T, 200Ma, 220V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps 0.1 amps
Angle of Throw 60 degrees 60 degrees
Number of Decks 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
High Security Keylock - CKL12ATW01-028 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers