Grayhill, Inc. Rotary Switches 50AT45-01-1-04N

Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50AT45-01-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50AT45-01-1-04N-ND
Rotary Switches 50AT45-01-1-04N-ND
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - 50AT45-01-1-04N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50AT45-01-1-04N
Switches - Rotary Switches 50AT45-01-1-04N
Win Source Part Number: 1133595-50AT45-01-1- 04N Category: Switches>Rotary Switches Series: 50 Number of Positions: 4 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP4T Angle of Throw: 45° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 50AT4501104N Base Product Number: 50AT45

Win Source Part Number: 1133595-50AT45-01-1-04N
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 4
Termination Style: Solder Lug
Features: Process Sealed
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.45mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP4T
Angle of Throw: 45°
Depth Behind Panel: 18.77mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Other Names: 50AT4501104N
Base Product Number: 50AT45

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50AT45-01-1-04N
Rotary Switches 50AT45-01-1-04N
Rotary Switches 50AT45-01-1-04N shaft, process seal, 36°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting, fixed stop, 50AT36-01B10N

Rotary Switches 50AT45-01-1-04N shaft, process seal, 36°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting, fixed stop, 50AT36-01B10N

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 50AT45-01-1-04N-ND 50AT45-01-1-04N 50AT45-01-1-04N
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01KC16P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
3 suppliers