Grayhill, Inc. Rotary Switches 50KST36-01-1-04N

Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50KST36-01-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50KST36-01-1-04N-ND
Rotary Switches 50KST36-01-1-04N-ND
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 50KST36-01-1-04N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-K1137762-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details